EN
  • EN
  • DE

T520V337M006ATE0257124

Part No T520V337M006ATE0257124
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195901-T520V337M006ATE0257124
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520V337M006ATE0257124 CAD Model

Description

The Kemet T520V337M006ATE0257124 is a high-performance solid electrolytic capacitor that falls under the T520 series, which is known for delivering stable and reliable operation. This specific capacitor is designed for demanding applications that require high capacitance, low Equivalent Series Resistance (ESR), and consistent performance across various temperatures and frequencies. It utilizes a tantalum polymer cathode, a feature that enhances its electrical characteristics and provides superior reliability compared to traditional tantalum capacitors with manganese dioxide cathodes.

Applications:

  • Power Management Systems: Ideal for filtering and energy storage in DC-DC converters and voltage regulators.
  • High-Frequency Decoupling: Ensures stable power supply voltage in high-speed digital circuits.
  • Telecommunications Equipment: Used in communication devices where reliability and performance are critical.
  • Industrial Control Systems: Ensures stable operation in environments that require robust components.
  • Medical Devices: Employed in medical equipment where reliability and precision are paramount.

Features:

  • Low ESR: Minimizes power dissipation and enhances circuit efficiency.
  • High Capacitance Stability: Maintains consistent performance over wide temperature and frequency ranges.
  • Tantalum Polymer Cathode: Offers increased reliability and reduces the risk of ignition failure modes.
  • RoHS Compliance: Compliant with environmental regulations restricting the use of hazardous substances.
  • Surface Mount Design: Facilitates automated assembly and reduces board space requirements.

Benefits:

  • Improved Circuit Performance: Low ESR and high capacitance stability contribute to more efficient and reliable circuits.
  • Extended Operating Life: The tantalum polymer cathode enhances reliability, leading to an extended operational lifespan.
  • Reduced Power Consumption: Low ESR minimizes power dissipation, resulting in energy savings.
  • Simplified Assembly Process: Surface mount design supports automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details:

The T520V337M006ATE0257124 features a capacitance of 330µF and a voltage rating of 6.3V. Its Equivalent Series Resistance (ESR) is rated at 25 mOhms. It is designed to operate in a temperature range from -55°C to +105°C. The packaging is tape and reel to accommodate automated pick and place assembly. The case size is EIA standard. The '7124' in the part number might refer to a specific manufacturing code or packaging variant.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess