EN
  • EN
  • DE

T520V157M004AE009

Part No T520V157M004AE009
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195878-T520V157M004AE009
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520V157M004AE009 CAD Model

Description

The T520V157M004AE009 is a high-performance solid electrolytic capacitor from Kemet's T520 series, engineered for applications demanding a combination of high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a broad range of temperatures and frequencies. It leverages tantalum polymer technology for exceptional reliability and volumetric efficiency.

Applications

  • Power supply filtering
  • DC-DC converter circuits
  • Bulk capacitance for embedded systems
  • High ripple current applications
  • High frequency decoupling

Features

  • Tantalum Polymer Cathode
  • Low ESR
  • High Capacitance Retention at Frequency
  • Stable performance over temperature
  • RoHS Compliant
  • Volumetrically Efficient

Benefits

  • Improved circuit performance due to the low ESR, which enhances power delivery and reduces heat generation.
  • Reduced board space requirements due to its high volumetric efficiency.
  • Increased reliability and long operational life because of stable performance under various operating conditions.
  • Compliance with environmental regulations (RoHS).
  • Minimized voltage derating.

Additional Details

The T520V157M004AE009 offers a capacitance of 150µF (microfarads) with a tolerance of ±20%. It is rated for a voltage of 4V DC. The ESR is very low, typically in the single-digit milliohm range, contributing to its superior performance in high-frequency circuits. The operating temperature range is typically -55°C to +105°C. The component is available in a surface-mount package suitable for automated assembly. The robust construction allows it to withstand harsh environmental conditions, including humidity and vibration. It excels in applications where board space is at a premium and high performance is critical.

You May Also Be Interested in

Kemet
CAP TANT POLY 68UF 6.3V 1411
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
Kemet
CAP TANT POLY 4.7UF 63V 2917
Lowest to $4.5206
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 330UF 2.5V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 1.5UF 50V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 63V 2917
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess