The ZXRE060ET5TA is a precision voltage reference component manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This device is designed to offer a stable and accurate reference voltage, which is crucial for various electronic applications where voltage precision is key.
Key Features
- Reference Voltage: The ZXRE060ET5TA provides a fixed reference voltage of 6.0V, which is suitable for a wide range of applications that require a stable voltage reference.
- High Precision: This voltage reference boasts an impressive initial accuracy, ensuring that devices and systems using it can perform with a high degree of precision.
- Low Temperature Coefficient: The component is characterized by a low temperature coefficient, minimizing voltage variation over a wide temperature range and enhancing the reliability of the end application.
- Wide Operating Current Range: It operates efficiently over a broad range of current, providing flexibility in application design and ensuring stable performance under varying load conditions.
- Small Package Size: Housed in a small SOT-23 package, the ZXRE060ET5TA is ideal for space-constrained applications.
Applications
The ZXRE060ET5TA is versatile and can be used in numerous applications, including:
- Power supplies
- Battery chargers
- Data acquisition systems
- Portable electronics
- Instrumentation
- Medical devices
Product Specifications
Parameter
Value
Output Voltage
6.0V
Initial Accuracy
±1%
Temperature Coefficient
Typically 50 ppm/°C
Operating Current
15 μA to 20 mA
Package Type
SOT-23
With its combination of accuracy, reliability, and compact form factor, the ZXRE060ET5TA from Diodes Incorporated is an excellent choice for designers looking to ensure precise voltage regulation in their electronic products.