EN
  • EN
  • DE

T520T107M2R5AE070

Part No T520T107M2R5AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195841-T520T107M2R5AE070
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520T107M2R5AE070 CAD Model

Description

The Kemet T520T107M2R5AE070 is a high-performance solid electrolytic capacitor, part of Kemet’s T520 series, known for its Polymer Hermetic Molded Chip construction. It offers exceptional stability, low ESR (Equivalent Series Resistance), and high ripple current capabilities, making it ideal for demanding applications.

Applications

  • DC-DC Converters
  • Power Management Circuits
  • High-Frequency Switching Power Supplies
  • Filtering and Decoupling in Electronic Circuits
  • Voltage Regulation Modules (VRM)

Features

  • Capacitance: 100µF
  • Voltage Rating: 2.5V
  • ESR (Equivalent Series Resistance): 70 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Low ESR: Minimizes power loss and heat generation, leading to improved efficiency in power applications.
  • High Ripple Current Capability: Ensures stable performance under high current conditions, extending the lifespan of the capacitor.
  • Stable Performance: The polymer cathode provides excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: The robust design and materials contribute to a long operational life, reducing the frequency of replacements.
  • Compact Size: Efficient use of board space thanks to the capacitor's molded chip design.

Additional Details

The T520 series uses a conductive polymer cathode, offering significant advantages over traditional MnO2 capacitors, particularly in ESR and voltage derating characteristics. The 100µF capacitance provides effective filtering and energy storage. The 2.5V voltage rating is suited for very low voltage power systems. The low ESR of 70 mΩ ensures minimal power losses and heat, ensuring reliable operation in demanding circuits. This capacitor is designed for surface mount technology (SMT) and adheres to industry-standard dimensions for easy integration into automated assembly processes.

The high operating temperature range of -55°C to +125°C allows it to be used in harsh environments. The Polymer Hermetic Molded Chip construction provides enhanced protection against moisture and other environmental factors, further improving its reliability. The T520T107M2R5AE070 is ideal for applications requiring high performance, stability, and longevity in a compact form factor, especially in low-voltage and power-sensitive designs.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess