EN
  • EN
  • DE

T520D337M006XTE040

Part No T520D337M006XTE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195809-T520D337M006XTE040
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520D337M006XTE040 CAD Model

Description

The KEMET T520 series is a line of high-reliability, solid electrolytic capacitors designed for demanding applications that require stable electrical performance and long operational life. The T520D337M006XTE040 is a tantalum polymer capacitor with a capacitance of 330µF and a voltage rating of 6.3V. It is designed for surface mount applications, allowing for high-density circuit board designs and automated assembly. This specific part number (XTE040) indicates specific testing or performance characteristics, often related to surge current capability or other enhanced reliability features.

Applications:

  • Power management circuits in demanding applications where stable capacitance and high reliability are crucial.
  • DC-DC converters for smoothing output voltage and minimizing ripple, particularly in industrial and automotive applications.
  • High-reliability industrial equipment where extended operational life and robust performance are required.
  • Telecommunications infrastructure, filtering and decoupling sensitive circuits in network equipment.
  • Automotive electronics, benefiting from the capacitor's ability to withstand harsh environmental conditions.

Features:

  • Tantalum Polymer Electrode: Provides superior stability and reliability compared to traditional tantalum capacitors.
  • Surface Mount Design: Enables automated assembly and high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR across temperature and frequency variations.
  • Enhanced Surge Current Capability (XTE): Specifically designed to withstand higher surge currents, improving overall reliability.
  • RoHS Compliant: Meets environmental regulations, ensuring the absence of hazardous substances.

Benefits:

  • Increased Reliability: The tantalum polymer construction extends operational life and enhances stability, especially under harsh operating conditions.
  • Improved Circuit Efficiency: Low ESR reduces power losses, leading to higher efficiency and lower heat generation.
  • Compact Board Design: The SMD design allows for smaller and more efficient circuit board layouts, saving space.
  • Simplified Assembly Process: Surface mount compatibility streamlines assembly and lowers manufacturing costs.
  • Enhanced Surge Protection: The XTE designation provides additional protection against surge currents, increasing the robustness of the application.

The T520D337M006XTE040 has a capacitance tolerance of ±20%. It operates over a temperature range of -55°C to +125°C, making it suitable for use in harsh environments. The low ESR characteristic is beneficial in applications sensitive to ripple current and voltage variations. This capacitor is often used in circuits requiring a higher level of reliability and surge current protection than standard components provide, supplied in tape and reel packaging for automated pick-and-place assembly.

You May Also Be Interested in

Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess