EN
  • EN
  • DE

T520D227M006AE025

Part No T520D227M006AE025
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195794-T520D227M006AE025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520D227M006AE025 CAD Model

Description

The KEMET T520 series is a high-reliability, solid electrolytic capacitor designed for demanding applications requiring stable electrical performance and long operational life. The T520D227M006AE025 specifically is a tantalum polymer capacitor offering a capacitance of 220µF and a voltage rating of 6.3V. This capacitor utilizes a surface mount (SMD) configuration, making it suitable for automated assembly processes and high-density circuit board designs.

Applications:

  • Power management circuits, where stable capacitance is crucial for filtering and energy storage.
  • DC-DC converters for smoothing output voltage and reducing ripple.
  • High-reliability industrial applications where extended operational life and stable performance are critical.
  • Telecommunications equipment for filtering and decoupling in sensitive circuits.
  • Automotive electronics, benefiting from the capacitor's robustness and stability over a wide temperature range.

Features:

  • Tantalum Polymer Electrode: Provides superior stability and reliability compared to traditional tantalum capacitors.
  • Surface Mount Design: Facilitates automated assembly and high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR over temperature and frequency.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Increased Reliability: The tantalum polymer construction offers enhanced operational life and stability, reducing the risk of component failure.
  • Improved Circuit Efficiency: Low ESR minimizes power losses, resulting in higher efficiency and reduced heat generation.
  • Reduced Board Space: The SMD design allows for compact circuit board layouts, saving valuable space.
  • Simplified Assembly: Surface mount compatibility streamlines the assembly process and reduces manufacturing costs.
  • Enhanced Performance: Stable electrical characteristics ensure consistent and reliable circuit operation.

The T520D227M006AE025 has a capacitance tolerance of ±20%. It's designed to operate over a wide temperature range, typically from -55°C to +125°C, making it suitable for demanding environments. The low ESR characteristic is particularly beneficial in applications where ripple current is a concern. The device is typically supplied in tape and reel packaging for automated assembly.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess