The T520D227M004AE012 is a surface-mount solid electrolytic capacitor from KEMET's T520 series. It is designed for applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable electrical characteristics. The capacitor uses a polymer cathode technology, which provides significant advantages over traditional MnO2 capacitors, including lower ESR and improved surge current handling.
Applications
- Power supplies
- DC-DC converters
- Filtering and decoupling circuits
- Solid state drives (SSDs)
- Industrial control systems
Features
- Polymer cathode technology
- Surface mount design
- Low ESR for high-frequency performance
- High capacitance retention
- RoHS compliant
Benefits
- Improved power efficiency because of reduced energy loss due to the low ESR
- Increased reliability and longer life due to the stable polymer cathode
- Smaller footprint on the PCB (Printed Circuit Board) because of high volumetric efficiency
- Stable performance in demanding applications
- Environmentally friendly due to RoHS compliance
Additional Details
The T520D227M004AE012 has a capacitance of 220 uF (microfarads), a voltage rating of 4V (Volts) DC, and an ESR of 12 mOhms. It comes in a EIA standard 7343-31 case size (D case). The typical operating temperature ranges from -55°C to +105°C. The termination finish is typically matte tin. Polymer electrolytic capacitors usually exhibit a non-catastrophic failure mode, characterized by a gradual increase in leakage current rather than a sudden short, enhancing system safety. Additionally, these capacitors are known for their excellent capacitance stability across varying frequencies and temperatures.