The T520D227M004AE006 is a surface mount solid electrolytic capacitor from KEMET, part of the T520 series. This series utilizes a polymer cathode technology that offers significant advantages over traditional MnO2 capacitors, particularly concerning ESR (Equivalent Series Resistance) and surge current capability. It's designed for applications that demand high reliability and stable performance.
Applications
- Power management circuits
- DC-DC converters
- Filtering and decoupling in electronic systems
- Portable electronic devices
- Industrial control equipment
Features
- Polymer cathode technology
- Surface mount design
- Low ESR
- High volumetric efficiency
- RoHS compliant
Benefits
- Improved circuit performance due to low ESR, leading to reduced ripple voltage and better transient response
- Enhanced reliability and extended life due to the stable polymer cathode
- Smaller PCB footprint due to the high volumetric efficiency
- Stable performance over a wide temperature range
- Environmentally friendly, meeting RoHS requirements
Additional Details
This specific part, T520D227M004AE006, features a capacitance of 220 uF (microfarads), a voltage rating of 4V (Volts) DC, and an ESR of 6 mOhms. It is housed in a standard EIA 7343-31 case size (D case). The operating temperature range is typically -55°C to +105°C. The termination finish is generally matte tin. Polymer electrolytic capacitors typically exhibit a benign failure mode, meaning they are more likely to experience a gradual increase in leakage current rather than a catastrophic short circuit, which enhances overall system safety and dependability. These capacitors are also known for their good capacitance retention at high frequencies, making them suitable for modern electronic circuits.