The Kemet T520C157M006AE045 is a high-performance solid electrolytic capacitor belonging to the T520 series. Built with tantalum polymer technology, this capacitor offers an ideal combination of high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency. It is specifically designed for surface mount applications requiring stable and reliable performance.
Applications
- Power Management Circuits
- DC-DC Converters
- High-Frequency Switching Power Supplies
- Filtering in Telecommunications Equipment
- High-End Computing and Server Systems
Features
- Tantalum Polymer Electrode
- Surface Mount Technology (SMT)
- Low Equivalent Series Resistance (ESR)
- High Capacitance Retention at High Frequency
- Volumetrically Efficient
- Operating Temperature Range: -55°C to +105°C
- RoHS Compliant
Benefits
- Enhanced Power Efficiency: Low ESR minimizes energy losses in power circuits, leading to improved overall efficiency.
- Extended Lifespan: The tantalum polymer construction provides superior stability and longevity.
- Compact Design: High volumetric efficiency allows for smaller and lighter circuit designs, conserving valuable board space.
- Stable and Reliable: Provides consistent capacitance and ESR values across a wide range of operating conditions.
- High Ripple Current Capability: Capable of handling significant ripple current without performance degradation, making it suitable for demanding applications.
Additional Details
The T520C157M006AE045 features a capacitance of 150µF and a voltage rating of 6.3V. It is designed for surface mount applications. The optimized ESR contributes to its high-performance characteristics. This capacitor is well-suited for applications requiring stable and dependable operation.