EN
  • EN
  • DE

T520B227M004AE070

Part No T520B227M004AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195711-T520B227M004AE070
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520B227M004AE070 CAD Model

Description

The T520B227M004AE070 is a solid electrolytic capacitor from Kemet’s T520 series, designed for high-performance applications where low ESR (Equivalent Series Resistance) and stable capacitance are crucial. This capacitor employs polymer cathode technology, providing superior electrical characteristics compared to traditional MnO2 tantalum capacitors. It is well-suited for use in DC-DC converters, power management circuits, and filtering applications that demand high efficiency and reliability.

Applications:

  • DC-DC Converters: Input and output filtering to reduce ripple and noise.
  • Power Management Units (PMUs): Decoupling and energy storage in PMU circuits.
  • Bulk Capacitance: Providing bulk capacitance for voltage stabilization.
  • High-Frequency Filtering: Filtering high-frequency noise in sensitive circuits.
  • Embedded Systems: Power supply decoupling and filtering for microcontrollers and other components.

Features:

  • Capacitance: 220 µF (Microfarads)
  • Voltage Rating: 4 V (Volts)
  • ESR: 70 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: B Case (EIA 3528 Metric)
  • Termination: Surface Mount Device (SMD)
  • Polymer Cathode Technology: Low ESR and improved reliability compared to MnO2.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Excellent electrical characteristics for demanding applications.
  • Low ESR: Reduces power dissipation and improves ripple current handling.
  • Stable Capacitance: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Long Life: Provides long-term reliability and operational life.
  • Space Saving: High volumetric efficiency allows for compact designs.

Additional Details:

The Kemet T520B227M004AE070 capacitor is engineered with a polymer cathode, offering significant advantages over traditional MnO2 cathodes, particularly in applications requiring low ESR and high ripple current capability. The 'B' case size (3528 metric) provides a compact footprint suitable for various PCB layouts. It is frequently used in high-frequency switching power supplies where low impedance and stable performance are critical. The surface mount design facilitates automated assembly, reducing manufacturing costs. For detailed performance data, soldering recommendations, and reliability information, consulting the Kemet datasheet is recommended before incorporating this capacitor into your designs. Typically supplied on tape and reel for automated pick and place assembly. The device is also halogen-free.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess