EN
  • EN
  • DE

T520B107M004AE040

Part No T520B107M004AE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195702-T520B107M004AE040
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520B107M004AE040 CAD Model

Description

The T520B107M004AE040 is a solid electrolytic capacitor from Kemet's T520 series, designed for high-performance applications requiring low ESR (Equivalent Series Resistance) and stable capacitance. Utilizing polymer cathode technology, it offers superior electrical characteristics compared to traditional MnO2 tantalum capacitors. This capacitor is well-suited for power management, DC-DC conversion, and filtering applications where efficiency and reliability are critical.

Applications:

  • DC-DC Converters: Input and output filtering to reduce ripple and noise.
  • Power Management Units (PMUs): Decoupling and energy storage in PMU circuits.
  • Bulk Capacitance: Providing bulk capacitance for voltage stabilization.
  • High-Frequency Filtering: Filtering high-frequency noise in sensitive circuits.
  • Embedded Systems: Power supply decoupling and filtering for microcontrollers and other components.

Features:

  • Capacitance: 100 µF (Microfarads)
  • Voltage Rating: 4 V (Volts)
  • ESR: 40 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: B Case (EIA 3528 Metric)
  • Termination: Surface Mount Device (SMD)
  • Polymer Cathode Technology: Low ESR and improved reliability compared to MnO2.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Excellent electrical characteristics for demanding applications.
  • Low ESR: Reduces power dissipation and improves ripple current handling.
  • Stable Capacitance: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Long Life: Provides long-term reliability and operational life.
  • Space Saving: High volumetric efficiency allows for compact designs.

Additional Details:

The Kemet T520B107M004AE040 capacitor is engineered with a polymer cathode, offering significant advantages over traditional MnO2 cathodes, particularly in applications requiring low ESR and high ripple current capability. The 'B' case size (3528 metric) provides a compact footprint suitable for various PCB layouts. It is frequently used in high-frequency switching power supplies where low impedance and stable performance are critical. The surface mount design facilitates automated assembly, reducing manufacturing costs. For detailed performance data, soldering recommendations, and reliability information, consulting the Kemet datasheet is recommended before incorporating this capacitor into your designs. Typically supplied on tape and reel for automated pick and place assembly. The device is also halogen-free.

You May Also Be Interested in

Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess