EN
  • EN
  • DE

T520B107M003AE070

Part No T520B107M003AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195699-T520B107M003AE070
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520B107M003AE070 CAD Model

Description

The T520B107M003AE070 is a solid electrolytic capacitor belonging to Kemet's T520 series, known for its high-performance polymer tantalum capacitors. This specific part is engineered to offer a combination of high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency, making it suitable for various demanding electronic applications. The polymer cathode technology ensures superior performance and reliability compared to traditional MnO2 tantalum capacitors.

Applications:

  • DC-DC Conversion: Ideal for use in DC-DC converters to filter and stabilize voltage.
  • Power Management: Suitable for power management circuits in portable devices and embedded systems.
  • Filtering: Used for filtering noise and ripple in power supplies.
  • Bulk Capacitance: Provides bulk capacitance for energy storage and voltage stabilization.
  • High-Frequency Applications: Effective in high-frequency circuits due to its low ESR.

Features:

  • Capacitance: 100 µF (Microfarads)
  • Voltage Rating: 3 V (Volts)
  • ESR: 70 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: B Case (EIA 3528 Metric)
  • Termination Style: Surface Mount (SMD)
  • Polymer Cathode: Provides lower ESR and improved performance over MnO2 cathodes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Offers excellent electrical characteristics for demanding applications.
  • Low ESR: Reduces power dissipation and improves ripple current handling.
  • Stable Capacitance: Maintains stable capacitance over a wide range of temperatures and voltages.
  • Long Lifespan: Provides long-term reliability and operational life.
  • Space Saving: High volumetric efficiency allows for compact designs.

Additional Details:

The T520B107M003AE070 capacitor is designed with a polymer cathode, which significantly reduces ESR compared to conventional MnO2 tantalum capacitors. This reduction in ESR leads to lower power dissipation and improved ripple current handling capability. The 'B' case size (3528 metric) is a standard footprint, making it easy to integrate into existing PCB layouts. This capacitor is commonly used in high-frequency switching power supplies, where low impedance and stable performance are crucial. Its surface mount design facilitates automated assembly processes, reducing manufacturing costs. It is essential to consult the Kemet datasheet for comprehensive performance data, soldering guidelines, and reliability information before incorporating this capacitor into your designs. The part is typically supplied on tape and reel for automated pick and place assembly. It is also halogen-free.

You May Also Be Interested in

Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess