The T498B155K025ZTE4K2 is a surface mount solid electrolytic capacitor from Kemet's T498 series. These capacitors are designed to provide stable electrical performance and are suitable for various applications.
Applications
- Power supply decoupling
- DC-DC converter input/output filtering
- Portable electronic devices
- Telecommunications equipment
- Industrial control circuits
Features
- Surface mount design
- Solid electrolytic capacitor
- Molded case construction
- High capacitance stability
- RoHS compliant
Benefits
- Reduces PCB assembly costs
- Provides reliable performance
- Suitable for high-density applications
- Stable operation across temperature variations
- Environmentally friendly
Technical Specifications
This capacitor has a capacitance of 1.5µF with a tolerance of ±10%. The voltage rating is 25V DC. The operating temperature range is -55°C to +125°C. It utilizes a tantalum anode and manganese dioxide cathode. The case size is EIA 3528-21 (B case). The termination is typically matte tin. The ESR value of this capacitor is low, contributing to its performance in filtering and decoupling applications. The T498 series are known for their robust design and long operational life.