The T495V157M010AT4393 is a surface-mount solid tantalum capacitor manufactured by Kemet. Part of the T495 series, it is designed for demanding applications requiring high reliability and stable performance. It features a capacitance of 150µF and a voltage rating of 10V. The 'AT4393' suffix denotes specific characteristics related to ESR, surge current capability, and packaging options tailored for specific application needs.
Applications:
- Power supply filtering and decoupling
- DC-DC converters
- Bulk capacitance in electronic circuits
- Industrial control systems
- Telecommunications equipment
Features:
- Surface-mount design for efficient PCB assembly
- Solid tantalum capacitor construction for enhanced reliability
- 150µF capacitance
- 10V voltage rating
- 'AT4393' ESR and surge current characteristics
- High volumetric efficiency
- RoHS compliant
Benefits:
- Improved power supply stability and noise reduction
- Reliable operation in harsh environments
- Compact size for space-constrained designs
- Long operational life
- Optimized performance for specific application requirements (due to 'AT4393' characteristics)
- Reduced voltage ripple and noise
Additional Details:
The 'V' case size indicates the physical dimensions of the capacitor. The 'M' denotes a capacitance tolerance of ±20%. Tantalum capacitors are known for their stable performance characteristics and long lifespan. The solid tantalum construction ensures that the capacitor is not prone to drying out or experiencing electrolyte leakage, which can be common in other capacitor technologies. The 'AT4393' suffix suggests specific ESR and surge current performance characteristics, making it suitable for applications where these parameters are critical for optimal circuit operation. Typical applications include industrial power supplies, telecommunications infrastructure, and high-reliability computing systems.