EN
  • EN
  • DE

T495D686K010ZTE150

Part No T495D686K010ZTE150
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 68UF 10V 10% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 68μF
Tolerance ±10%
Voltage Rating 10V
Type Molded
ESR 150 mOhm
Temperature Range - Operating -55°C to 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 100173-T495D686K010ZTE150
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T495D686K010ZTE150 CAD Model

Description

The T495D686K010ZTE150 is a surface-mount solid tantalum capacitor manufactured by Kemet. It is part of the T495 series, known for its robust construction and suitability for demanding applications. This capacitor offers a capacitance of 68µF and a voltage rating of 10V, making it ideal for power filtering, decoupling, and general-purpose use in electronic circuits. The 'ZTE150' suffix indicates specific characteristics related to ESR (Equivalent Series Resistance), tolerance, and packaging.

Applications:

  • Power supply filtering
  • Decoupling in digital circuits
  • DC-DC converters
  • General-purpose applications in electronic devices
  • High-reliability applications requiring stable performance

Features:

  • Surface-mount design for efficient PCB assembly
  • Solid tantalum capacitor technology for enhanced reliability
  • 68µF capacitance value
  • 10V voltage rating
  • Low ESR (Equivalent Series Resistance) for efficient power handling
  • Stable performance over a wide temperature range
  • RoHS compliant

Benefits:

  • Improved power supply stability due to effective filtering
  • Reduced noise and voltage spikes in electronic circuits
  • Enhanced reliability in demanding operating conditions
  • Compact size for space-constrained applications
  • Long operational life compared to other capacitor technologies
  • Lower power dissipation due to low ESR characteristics

Additional Details:

The T495 series tantalum capacitors are known for their volumetric efficiency and stable electrical characteristics. The 'D' case size refers to the physical dimensions of the capacitor. The 'K' in the part number signifies a capacitance tolerance of ±10%. The ESR for this particular part (ZTE150) is specifically tailored to offer optimal performance in applications requiring low impedance at higher frequencies. These capacitors are commonly used in industrial, telecommunications, and computing equipment where reliability and performance are paramount. The tantalum material used ensures consistent capacitance and minimal drift over time and temperature variations.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess