The T495C686M016ZTE250PV10 is a solid tantalum surface mount capacitor manufactured by KEMET. Part of the T495 series, it is designed for applications requiring high reliability and stable electrical characteristics, particularly in demanding environments. Its key features include a low ESR (Equivalent Series Resistance), making it suitable for power management and filtering applications.
Applications
- DC-DC Converters
- Power Supply Filtering
- Bypass Capacitors in high-speed digital circuits
- Decoupling in analog circuits
- Industrial Control Systems
Features
- Surface Mount design for automated assembly
- Solid Tantalum capacitor for high reliability
- Capacitance of 68µF
- Voltage Rating of 16V DC
- ESR (Equivalent Series Resistance) of 250 mOhms
- Operating Temperature Range: -55°C to +125°C
- Molded Case for environmental protection
- Termination: Matte Tin
Benefits
- Low ESR minimizes power loss and improves efficiency in power applications.
- Stable capacitance over temperature and frequency ensures consistent circuit performance.
- High reliability ensures long operational life and reduces maintenance requirements.
- Surface mount design allows for compact board layouts and automated assembly.
- Wide operating temperature range makes it suitable for use in harsh environments.
Additional Details
The T495C686M016ZTE250PV10 uses tantalum pentoxide as its dielectric material. The part number indicates surge current testing. The molded case provides protection against moisture and other environmental factors. It is designed to meet industry standards for performance and environmental compliance. Its characteristics make it suitable for applications requiring stable performance and long lifespan.