EN
  • EN
  • DE

T495B226M016ZTE

Part No T495B226M016ZTE
Manufacturer Kemet
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839369-T495B226M016ZTE
Ultra Librarian 3D Model Ultra Librarian T495B226M016ZTE CAD Model

Description

The KEMET T495 Series is a range of industrial-grade solid tantalum surface mount capacitors. The T495B226M016ZTE is a specific part number within this series, indicating a capacitance of 22µF, a voltage rating of 16V, a ±20% capacitance tolerance, and features a low ESR. These capacitors are designed for use in industrial and commercial applications requiring robust performance.

Applications

  • Industrial power supplies
  • DC-DC converters
  • Filtering in high-frequency circuits
  • Bypass applications in digital systems
  • General industrial electronics

Features

  • Surface mount design for automated assembly
  • Solid tantalum capacitor
  • Low ESR (Equivalent Series Resistance)
  • High volumetric efficiency
  • Stable electrical performance
  • RoHS compliant

Benefits

  • Reduces power loss due to low ESR
  • Ensures reliable performance in a wide range of operating conditions
  • Suitable for high-frequency circuits
  • Reduces board space due to its compact size
  • Provides stable capacitance over temperature and frequency
  • Easy to integrate into automated manufacturing processes
  • Environmentally friendly due to RoHS compliance

Technical Specifications

The T495B226M016ZTE capacitor has the following specifications:

  • Capacitance: 22µF
  • Voltage Rating: 16V DC
  • Capacitance Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • ESR (Equivalent Series Resistance): Specified in datasheet (low ESR)
  • Case Size: EIA 3528-21
  • Termination Finish: Sn (Tin)

The T495 series from KEMET provides a robust and efficient solution for industrial and commercial applications. The part number T495B226M016ZTE specifically offers a 22uF capacitance at 16V with low ESR, which is beneficial for reducing power loss and improving performance in high-frequency circuits. Always refer to the datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess