EN
  • EN
  • DE

T492C335K025CS

Part No T492C335K025CS
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008935-T492C335K025CS
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T492C335K025CS CAD Model

Description

The KEMET T492C335K025CS is a surface-mount solid tantalum capacitor designed for general-purpose applications requiring stable performance and volumetric efficiency. This capacitor features a molded case, providing robust protection and compatibility with automated assembly processes. It's commonly used in decoupling, filtering, and timing circuits.

Applications

  • Decoupling: Provides local energy storage to reduce voltage fluctuations in digital circuits.
  • Filtering: Smooths out voltage ripples in power supplies and signal lines.
  • Timing Circuits: Used in RC timing circuits for various applications.
  • General Purpose: Suitable for a wide range of electronic circuits requiring a reliable capacitor.
  • Power Management Circuits: Helps to stabilize voltage and current in power management systems.

Features

  • Capacitance: 3.3 µF (Microfarads).
  • Voltage Rating: 25 VDC (Volts Direct Current).
  • Tolerance: ±10%.
  • ESR (Equivalent Series Resistance): Typically around 4 Ohms at 100kHz.
  • Operating Temperature Range: -55°C to +125°C.
  • Case Size: EIA 6032 (C Case).
  • Termination: Surface Mount.
  • Molded Case: Provides physical protection and facilitates automated assembly.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Stable Performance: Tantalum capacitors offer stable performance over a wide temperature range.
  • Volumetric Efficiency: Provides a high capacitance-to-volume ratio, saving board space.
  • Long Life: Tantalum capacitors have a long operational lifespan.
  • Reliable Operation: Offers reliable performance in demanding applications.
  • Easy Assembly: Surface mount design simplifies the assembly process.
  • Excellent Frequency Response: Maintains consistent performance across a wide range of frequencies.

Additional Details

The T492 series is known for its robust construction and suitability for automated pick-and-place assembly. The capacitor's ESR (Equivalent Series Resistance) is a crucial parameter for decoupling and filtering applications, as it affects the capacitor's ability to handle ripple current. Proper derating guidelines, such as voltage derating, should be followed to ensure long-term reliability. The case material is typically epoxy, which provides good electrical insulation and environmental protection. It's important to consult the datasheet for specific performance characteristics and application guidelines.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess