The T491R475M010AT7340 is a surface mount solid tantalum capacitor and is part of Kemet's T491 series. This series is designed for general purpose applications requiring stable performance and efficient use of board space. The T491 series is known for its robust construction and suitability for automated assembly.
Applications
- Decoupling capacitors in electronic circuits
- Filtering in power supplies
- General use in industrial equipment
- Use in telecommunications equipment
- Use in computers and peripherals
Features
- Surface mount design for easy integration into PCBs
- Solid tantalum capacitor for reliable performance
- Meets or exceeds EIA standard 535BAAC
- RoHS compliant
- Available in various case sizes and voltage ratings
- Low ESR (Equivalent Series Resistance) for efficient performance
Benefits
- Provides reliable decoupling and filtering in electronic circuits
- Reduces noise and improves signal integrity
- Offers long operational life
- Compatible with automated assembly processes
- Environmentally friendly due to RoHS compliance
- Stable electrical parameters over temperature and time
Additional Details
The T491R475M010AT7340 has a capacitance of 4.7µF and a voltage rating of 10V. It offers a capacitance tolerance of ±20%. The operating temperature range is typically from -55°C to +125°C. It comes in an R case size according to EIA standards. The termination is Sn plated.
This capacitor is especially useful in applications where stable capacitance and low ESR are crucial for circuit performance.