EN
  • EN
  • DE

T491D106K035AT4807

Part No T491D106K035AT4807
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 10UF 10% 35V 2917
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 35 V
Type Molded
ESR (Equivalent Series Resistance) 1Ohm
Operating Temperature -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 125°C
Mounting Type Surface Mount
Package / Case 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Qualification -;5;9;7;10;8;3;4;2;1;535;4713;338;2821;399;478;600297;3372;4988;10;4054;846;1712;718;600437;818;0;3168;119877;119878;43638;1621;1543;1547;94477;91449;91450;91451;91452;91453;93049;125748;125749;125751;125750;125760;125292;125293;125294;125295;125296;125297;125298;125299;125300;125301;125302;125303;119879;125304;125305;125306;125307;125308;125309;125310;125311;65018;49;2206;79853;123458;21041;65061;21040;1539;66592;1540;1541;61633;66593;123445;6832;1542;63919;46280;82256;46278;65062;1200;18509;4648;88078;65019;1291;96424;115578;25894;21860;21861;102167;18510;37028;37364;23260;119880;18103;86015;86016;113924;15935;3166;59252;46565;65020;119881;65017;20039;4649;34027;128134;1900;43412;3339;1607;1608;36495;93091;128133;23566;496;43413;75597;58146;1609;36158;36159;30482;22930;36160;2278;1362;34730;83498;83497;128668;33670;41129;49695;49696;751;83499;30636;755;756;543;121819;1899;2186;63482;37905;109755;753;31022;2530;1612;21513;21514;1471;4652;119882;21769;63981;9799;4644;26402;63982;119883;48600;119884;10092;4631;31072;17892;4651;30999;4632;4646;4647;7105;31017;4756;52972;52973;9891;28265;18049;18050;37029;4630;37030;37017;37031;43637;119885;4780;1474;2532;10887;8177;1538;10502;59435;19441;35159;1324;2048;5004;14337;2050;10888;44992;93493;10890;50;52;315;65090;51;10893;43414;2051;96425;115575;115576;115577;10894;555;1762;20303;19440;74098;74099;54485;41871;74100;74101;74102;1473;1472;10068;26684;50192;14824;10072;48692;60605;59013;35655;53016;18843;52646;84715;10897;25226;25227;25228;25229;95856;62;61;3;2;243;804;4;1;17;0;2;4;7;1;4700 pF;5600 pF;10000 pF;0.012 µF;0.018 µF;0.022 µF;0.027 µF;0.033 µF;0.039 µF;0.047 µF;0.056 µF;0.068 µF;0.082 µF;0.1 µF;100 nF;0.12 µF;0.15 µF;0.18 µF;0.22 µF;0.27 µF;0.33 µF;0.39 µF;0.47 µF;0.56 µF;0.68 µF;0.82 µF;1 µF;1.2 µF;1.5 µF;1.7 µF;1.8 µF;2.2 µF;2.5 µF;2.7 µF;3.3 µF;3.5 µF;3.6 µF;3.9 µF;4 µF;4.5 µF;4.7 µF;5 µF;5.6 µF;6.8 µF;7 µF;7.5 µF;8 µF;8.2 µF;9 µF;10 µF;11 µF;12 µF;13 µF;14 µF;15 µF;18 µF;20 µF;22 µF;25 µF;27 µF;30 µF;33 µF;39 µF;40 µF;43 µF;47 µF;50 µF;56 µF;60 µF;66 µF;68 µF;70 µF;82 µF;86 µF;90 µF;94 µF;100 µF;110 µF;120 µF;130 µF;140 µF;150 µF;160 µF;170 µF;180 µF;188 µF;190 µF;200 µF;215 µF;220 µF;240 µF;250 µF;270 µF;280 µF;290 µF;300 µF;330 µF;350 µF;360 µF;370 µF;390 µF;400 µF;430 µF;440 µF;450 µF;470 µF;540 µF;560 µF;565 µF;600 µF;660 µF;680 µF;750 µF;820 µF;850 µF;880 µF;900 µF;940 µF;1000 µF;1100 µF;1.1 mF;1200 µF;1.2 mF;1300 µF;1.3 mF;1320 µF;1500 µF;1800 µF;1.8 mF;1900 µF;2000 µF;2200 µF;2.2 mF;2.6 mF;2.7 mF;2800 µF;3000 µF;3 mF;3300 µF;3.8 mF;4000 µF;4 mF;4.2 mF;4500 µF;4.5 mF;4700 µF;5 mF;5.2 mF;5.6 mF;6 mF;6000 µF;6.6 mF;7 mF;7.5 mF;8 mF;8000 µF;8200 µF;9 mF;9.4 mF;10000 µF;10 mF;10.4 mF;11 mF;12000 µF;12 mF;12.6 mF;13 mF;14 mF;15 mF;16 mF;17 mF;18000 µF;18 mF;19 mF;22000 µF;22 mF;22.7 mF;23 mF;24000 µF;25000 µF;30 mF;30000 µF;32 mF;36000 µF;36 mF;40000 µF;48 mF;50000 µF;50 mF;54000 µF;60 mF;60000 µF;64 mF;72000 µF;72 mF;75 mF;80 mF;90000 µF;96 mF;100000 µF;120 mF;150 mF;160 mF;180 mF;200 mF;240 mF;138283;789555;2503;1340;1900;2 V;2.5 V;3 V;4 V;5 V;6 V;6.3 V;7 V;8 V;8.2 V;10 V;15 V;16 V;20 V;21 V;25 V;30 V;35 V;36 V;40 V;42 V;45 V;50 V;60 V;63 V;70 V;75 V;80 V;85 V;100 V;110 V;125 V;150 V;270 V;332938;344589;354128;376942;206121;281039;73892;73899;87330;87337;82200;97036;103267;103274;104542;112435;112455;116236;116241;143329;143340;149222;151708;151713;154840;158929;158938;158950;163328;165567;184272;184279;184290;186304;194624;194628;194642;198701;200090;214946;214955;214967;222123;222128;22
Ultra Librarian 3D Model Ultra Librarian T491D106K035AT4807 CAD Model

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess