The T491C475M035AS(35V4.7UF) is a surface mount solid tantalum capacitor from KEMET's T491 series. This capacitor is designed for general-purpose applications and is valued for its reliable and stable performance across various operating conditions. Its high volumetric efficiency makes it well-suited for decoupling, filtering, and providing bulk capacitance in numerous electronic circuits. The parenthetical information confirms the voltage (35V) and capacitance (4.7uF) ratings.
Applications:
- Decoupling in digital circuits to minimize noise
- Filtering in power supplies to smooth voltage variations
- Bulk capacitance in embedded systems for energy storage
- General-purpose applications in industrial and commercial electronics
- DC-DC converters for voltage regulation
Features:
- Surface Mount Technology (SMT) compatible for automated assembly
- Solid Tantalum Capacitor construction for high reliability
- Molded Case providing durability and protection
- RoHS Compliant, reducing environmental impact
- Stable electrical parameters ensuring consistent performance
- High volumetric efficiency for space-saving designs
Benefits:
- Reduced board space requirements due to its compact size
- Stable performance over prolonged use
- Reliable operation in demanding environments
- Environmentally friendly due to RoHS compliance
- Extended operational lifespan
- Low Equivalent Series Resistance (ESR) for efficient circuit operation
Additional Details:
The KEMET T491 series is renowned for its robust design and dependable performance. The T491C475M035AS(35V4.7UF) features a capacitance of 4.7µF (microfarads) with a tolerance of ±20%. It has a rated voltage of 35V DC and is designed to operate within a temperature range of -55°C to +125°C. The case size is Case C per the EIA standard. The termination finish is typically matte tin. This part is commonly utilized in circuits requiring stable capacitance with low ESR, guaranteeing efficient power delivery and signal integrity.