The T491B475K010ZTZQ01ZV10 is a surface-mount solid tantalum capacitor from Kemet's T491 series. These capacitors are designed for general-purpose applications, providing a stable and reliable solution for decoupling, filtering, and timing in electronic circuits.
Applications:
- Decoupling in power supplies
- Filtering in analog and digital circuits
- Timing circuits
- General-purpose applications in industrial and commercial electronics
- Consumer electronics
Features:
- Surface mount design, suitable for automated assembly
- Solid tantalum construction for enhanced reliability
- Stable electrical performance over a wide temperature range
- RoHS compliant
- Polarized capacitor
- Available in a variety of case sizes and voltage ratings
Benefits:
- Reduced board space due to the surface mount package
- Long lifespan attributed to the solid tantalum construction
- Enhanced circuit performance with stable electrical characteristics
- Environmentally conscious due to RoHS compliance
- Highly reliable, ensuring consistent performance in demanding applications
Additional Details:
The T491B475K010ZTZQ01ZV10 has a capacitance of 4.7µF (microfarads) with a tolerance of ±10%. It operates at a rated voltage of 10V (volts). The temperature range is typically -55°C to +125°C. The case size is EIA 3528-21 (B case). Consult the datasheet for specific details, including ESR (Equivalent Series Resistance), Dissipation Factor (DF), leakage current, and soldering profiles.