The T491A335K016AS is a surface-mount solid tantalum capacitor from Kemet's T491 series. It is a general-purpose capacitor designed for applications where a stable and reliable capacitance is required, especially with a 16V rating. These capacitors are known for their small size, robust construction, and consistent electrical characteristics.
Applications
- Decoupling in digital circuits
- Filtering in power supplies
- General purpose applications in commercial and industrial electronics
- Suitable for use in portable electronic devices
- Telecommunications equipment
Features
- Surface mount design for automated assembly
- Solid tantalum capacitor
- Molded case for protection
- Stable electrical performance over temperature
- RoHS compliant
- Available in various case sizes and voltage ratings
Benefits
- Small size allows for high-density circuit board designs
- Reliable performance ensures long operational life
- Stable capacitance and ESR (Equivalent Series Resistance) minimizes circuit performance variations over temperature
- Suitable for high-volume automated assembly, reducing manufacturing costs
- Environmentally friendly due to RoHS compliance
Specifications
The T491A335K016AS has the following specifications:
- Capacitance: 3.3µF
- Voltage Rating: 16V
- Tolerance: ±10%
- ESR (Equivalent Series Resistance): 5 Ohms (typical at 100kHz)
- Operating Temperature Range: -55°C to +125°C
- Case Code: A
- Termination: SnPb (Tin-Lead)
This capacitor is used in applications where a stable capacitance is needed in a compact, surface-mount package. The solid tantalum construction ensures excellent long-term stability and reliability, which makes it well-suited for applications in various electronic systems. The device is marked with the capacitance and voltage rating for easy identification. This part is suitable for reflow soldering per IPC/JEDEC J-STD-020.