EN
  • EN
  • DE

T491A105M035AT7621

Part No T491A105M035AT7621
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195349-T491A105M035AT7621
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T491A105M035AT7621 CAD Model

Description

The T491A105M035AT7621 is a surface-mount solid tantalum capacitor manufactured by Kemet. It is part of the T491 series, which are known for their general-purpose applications, stable performance, and reliability. This capacitor is commonly used for decoupling, filtering, and bulk capacitance in various electronic circuits.

Applications

  • Power Supplies: Used for filtering and decoupling in power supply circuits to reduce noise and ripple.
  • Consumer Electronics: Found in devices like smartphones, tablets, and laptops for stable power delivery and signal conditioning.
  • Industrial Equipment: Employed in industrial control systems, instrumentation, and automation devices for reliable performance in harsh environments.
  • Automotive Electronics: Used in automotive control units (ECUs), infotainment systems, and other automotive applications.
  • Medical Devices: Integrated into medical equipment such as patient monitoring systems, diagnostic devices, and imaging equipment.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • Solid Tantalum Construction: Provides stable electrical characteristics and high reliability.
  • Molded Case: Offers physical protection and insulation.
  • Wide Operating Temperature Range: Suitable for use in a variety of environments.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.
  • Stable ESR (Equivalent Series Resistance): Provides consistent performance across a range of frequencies and temperatures.

Benefits

  • Stable Performance: Solid tantalum construction ensures stable capacitance and low leakage current over time.
  • High Reliability: Proven track record in demanding applications.
  • Compact Size: Allows for high-density circuit designs.
  • Easy Assembly: Surface mount design facilitates automated assembly processes.
  • Long Lifespan: Offers a long operational life with minimal degradation.

Additional Details

Specifically, the T491A105M035AT7621 has a capacitance of 1.0 μF (microfarad) with a tolerance of ±20%. The voltage rating is 35V DC. The 'A' in the part number indicates the case size, which dictates the physical dimensions of the capacitor. The operating temperature range typically extends from -55°C to +125°C. The AT7621 suffix indicates specific packaging and termination options. The ESR value is a critical parameter and is specified in the datasheet, influencing the capacitor's performance in high-frequency applications. It's crucial to consult the datasheet for precise electrical and mechanical specifications, including soldering recommendations and reliability data.

You May Also Be Interested in

Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess