EN
  • EN
  • DE

T353E685K025AT

Part No T353E685K025AT
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 351379-T353E685K025AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T353E685K025AT CAD Model

Description

The T353E685K025AT is a tantalum capacitor manufactured by Kemet. This is a surface-mount (SMD) solid tantalum capacitor designed for various electronic applications. It is known for its stable performance and reliability.

Applications

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • DC-DC Converters: Provides stable voltage in DC-DC converter circuits.
  • Audio Circuits: Filters noise and unwanted signals in audio equipment.
  • Digital Circuits: Used for decoupling and bypassing in digital circuits.
  • General-Purpose Electronics: Suitable for various other applications where stable capacitance is required.

Features

  • Capacitance: 6.8 µF (6.8 microfarads)
  • Voltage Rating: 25V (25 volts)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Consult the datasheet for specific ESR values at different frequencies. ESR is important for high-frequency applications.
  • Case Size: 2917 (EIA standard), indicating physical dimensions.
  • Termination: Surface Mount Device (SMD)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Meets RoHS standards for environmental compliance.

Benefits

  • High Capacitance Stability: Tantalum capacitors provide consistent performance over a wide range of temperatures and voltages.
  • Small Size: The SMD package allows for efficient use of board space.
  • Long Operational Life: Designed for long-term reliability in electronic circuits.
  • Low Leakage Current: Minimizes power loss in the circuit.
  • Excellent Frequency Response: Suitable for use in high-frequency applications (check the datasheet for ESR characteristics).

Additional Details

The T353E685K025AT has a capacitance tolerance of ±10%, meaning the actual capacitance value can vary by up to 10% from the nominal 6.8µF. The 25V voltage rating is the maximum DC voltage that can be continuously applied without risking damage to the capacitor. The operating temperature range is an important consideration for applications in extreme environments. For detailed specifications, including ESR values at different frequencies, ripple current ratings, and soldering recommendations, refer to the manufacturer's datasheet. Proper soldering techniques are critical for ensuring reliable performance of SMD components. Always follow the recommended soldering profile in the datasheet.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.7277
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $26.8491
Broadcom Limited
Lowest to $14.3682
Pulse
Lowest to $64.3162
Mini-Circuits
Lowest to $9.5370
Pulse
Lowest to $6.2566
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess