EN
  • EN
  • DE

MB9AFAA2NPMC-G-UNE2

Part No MB9AFAA2NPMC-G-UNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MB9AAA0N Series 32-Bit ARM Microcontroller Surface Mount 16 bit General Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076336-MB9AFAA2NPMC-G-UNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AFAA2NPMC-G-UNE2 CAD Model

Description

The MB9AFAA2NPMC-G-UNE2 is a microcontroller from the FM3 family manufactured by Cypress Semiconductor Corp. This microcontroller utilizes the ARM Cortex-M3 core to provide efficient performance for a variety of embedded applications. Designed for low power consumption and high integration, it is suitable for applications ranging from consumer electronics to industrial control.

Applications:

  • Consumer electronics
  • Industrial control
  • Motor control
  • White goods
  • Sensor applications

Features:

  • ARM Cortex-M3 Core: Provides a solid foundation for various control applications.
  • Flash Memory: Integrated flash memory for storing program code.
  • SRAM: Static RAM for fast data access and processing.
  • Communication Interfaces: UART, SPI, and I2C interfaces facilitate communication with other devices.
  • ADC: Analog-to-digital converter for interfacing with analog sensors.
  • Timers: Multiple timers provide accurate timing and control functions.
  • GPIO: General-purpose input/output pins allow flexible interfacing with external components.
  • Low-Power Modes: Designed with low-power modes to conserve energy in battery-powered applications.

Benefits:

  • Efficient Processing: The ARM Cortex-M3 core ensures efficient execution of control algorithms.
  • Low Power Consumption: Low-power modes extend battery life in portable devices.
  • High Integration: Integrated peripherals reduce the need for external components, minimizing BOM cost.
  • Flexible Connectivity: A wide range of communication interfaces allows for seamless integration with other systems.
  • Reliable Performance: Cypress microcontrollers provide robust and reliable performance in various operating conditions.

Additional Details:

The MB9AFAA2NPMC-G-UNE2 operates within a specified voltage range, typically between 2.7V and 5.5V. The operating temperature range typically falls between -40°C and +85°C. It usually comes in a LQFP package. The flash memory size and SRAM size determine the capacity for program code and data storage, respectively (e.g., 128KB Flash, 16KB SRAM). This microcontroller is frequently implemented in applications requiring accurate data acquisition from analog sensors, thanks to its ADC capabilities. Its communication interfaces make it well-suited for networked control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess