EN
  • EN
  • DE

T212A125K020DS

Part No T212A125K020DS
Manufacturer Kemet
Catalog Tantalum Capacitors
Description Cap Tant Solid 1.2uF 20V 10% (3.43 X 7.26mm) Axial (0.001%FR) Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.2 µF
Mounting SMD (SMT)
Case / Package Metal
Diameter 3.43 mm
ESR (Equivalent Series Resistance) 10 Ω
Length 7.26 mm
Maximum Operating Temperature 125 °C
Military Standard MIL-PRF-39003
Min Operating Temperature -55 °C
RoHS Non-Compliant
Tolerance 10 %
Win Source Part Number 1101267-T212A125K020DS
Categories Tantalum Capacitors
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T212A125K020DS CAD Model

Description

The Kemet T212A125K020DS is a tantalum electrolytic capacitor designed for high-performance applications requiring stable capacitance and low equivalent series resistance (ESR). The alphanumeric code indicates specific characteristics such as capacitance, voltage rating, tolerance, and case size.

Applications:

  • Power supply filtering
  • DC-DC converters
  • Bypass capacitors
  • Coupling capacitors
  • Timing circuits
  • Audio amplifiers
  • Medical devices
  • Aerospace applications

Features:

  • High capacitance stability over temperature and voltage
  • Low ESR for reduced power losses and improved ripple current handling
  • High ripple current capability
  • Small size for space-constrained applications
  • Surface mount technology (SMT) for automated assembly
  • RoHS compliant, ensuring environmental safety
  • Lead-free termination
  • Molded case for enhanced mechanical strength

Benefits:

  • Improved power supply efficiency
  • Reduced noise and ripple in power supplies
  • Stable performance over a wide temperature range
  • Long service life
  • Reduced component count
  • Compliance with environmental regulations

Additional Details:

The T212A125K020DS capacitor has a capacitance value of 1.25 microfarads (µF), a voltage rating of 20 volts (V), and a capacitance tolerance of ±10% (indicated by the 'K'). The 'DS' suffix likely denotes a specific case size or termination style within the T212 series. Tantalum capacitors are known for their volumetric efficiency, meaning they offer high capacitance values in a small package. However, they are also sensitive to reverse voltage and overvoltage conditions. It is crucial to ensure that the capacitor is operated within its specified voltage and current limits to prevent failure. Kemet is a leading manufacturer of tantalum capacitors, known for their high quality and reliability. Proper handling and soldering techniques are essential for ensuring reliable performance. Consulting the datasheet is critical for obtaining detailed electrical characteristics, dimensions, and recommended operating conditions. Derating the voltage rating is often recommended for increased reliability.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess