EN
  • EN
  • DE

SPC7.3223K100K35TR12

Part No SPC7.3223K100K35TR12
Manufacturer Kemet
Catalog Film Capacitors
Description SPC7.3223K100K35TR12 / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1095595-SPC7.3223K100K35TR12
Ultra Librarian 3D Model Ultra Librarian SPC7.3223K100K35TR12 CAD Model

Description

The SPC7.3223K100K35TR12 is a ceramic resonator manufactured by Kemet. Ceramic resonators are passive components used in electronic circuits to generate a stable oscillating signal, often serving as a cost-effective alternative to quartz crystals in less critical applications.

Applications

  • Microcontroller Clock Source: Provides the clock signal for microcontrollers in embedded systems.
  • Remote Controls: Used in IR and RF remote controls for consumer electronics.
  • Consumer Electronics: Employed in various consumer devices such as toys, games, and small appliances.
  • Automotive Electronics: Integrated in automotive control units for non-critical timing functions.
  • Industrial Control Systems: Used in industrial automation equipment for basic timing applications.

Features

  • Frequency: Operates at a frequency of 7.3223 kHz, as indicated in the part number.
  • Tolerance: Has a specified frequency tolerance (likely indicated by the 'K' in the part number, possibly ±0.5%).
  • Stability: Offers good frequency stability over a wide temperature range.
  • Package: Comes in a compact ceramic package suitable for surface mount technology (SMT).
  • Operating Temperature Range: Typically operates over a wide temperature range (e.g., -20°C to +80°C).

Benefits

  • Cost-Effective: Provides a lower-cost alternative to quartz crystals.
  • Compact Size: Saves board space in miniaturized electronic devices.
  • Stable Operation: Ensures reliable timing in various applications.
  • Easy Integration: Simple to integrate into electronic circuits.
  • Wide Temperature Range: Suitable for use in various environmental conditions.

Additional Details

Ceramic resonators like the SPC7.3223K100K35TR12 are manufactured using piezoelectric ceramic materials. They offer a good balance of cost, size, and performance for many applications where high accuracy and stability are not critical requirements. The 'TR12' likely refers to the packaging type, indicating tape and reel for automated assembly processes. This resonator is commonly used in applications where a low-frequency clock signal is required, such as wake-up timers or basic timing functions in low-power devices. The specific load capacitance required for optimal performance should be checked in the datasheet. It's also important to consider the aging characteristics of ceramic resonators when designing long-life applications.

You May Also Be Interested in

Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 1500PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 10% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess