EN
  • EN
  • DE

SBC2-101-671

Part No SBC2-101-671
Manufacturer Kemet
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr KEMET
Series SBC
Package Bulk
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 100 µH
Tolerance ±10%
Current Rating (Amps) 670 mA
Current - Saturation (Isat) 680mA
Shielding Unshielded
DC Resistance (DCR) 410mOhm Max
Temperature Range - Operating -20°C ~ 105°C
Inductance Frequency - Test 10 kHz
Mounting Type Through Hole
Package / Case Radial, Vertical Cylinder
Dimension 0.276" Dia (7.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Base Product Number SBC2
Other Names SBC2-101-671,399-18898,UPIN2101671000
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1272928-SBC2-101-671
Ultra Librarian 3D Model Ultra Librarian SBC2-101-671 CAD Model

Description

The SBC2-101-671 is a common mode choke from Kemet, designed to suppress common mode noise in various electronic systems. This choke is particularly effective in reducing interference on power lines and signal cables, improving the overall performance and reliability of the connected devices.

Applications:

  • Power Supplies: Reduces common mode noise in AC-DC and DC-DC power supplies.
  • USB Interfaces: Suppresses noise on USB data lines, improving data integrity.
  • Networking Equipment: Filters noise on Ethernet cables, enhancing network performance.
  • Audio Equipment: Reduces noise in audio circuits for clearer sound quality.
  • Motor Drives: Suppresses noise generated by motor drives, preventing interference with other equipment.

Features:

  • Common Mode Choke: Designed to attenuate common mode noise effectively.
  • High Impedance: Provides high impedance to common mode currents, blocking noise.
  • Low Differential Mode Impedance: Minimally affects differential mode signals, preserving signal integrity.
  • Compact Size: Allows for easy integration into various circuit designs.
  • High Insulation Resistance: Ensures safety and prevents leakage current.
  • Wide Frequency Range: Effective across a broad range of frequencies.

Benefits:

  • Reduced EMI: Suppresses electromagnetic interference, improving system compatibility.
  • Improved Signal Integrity: Minimizes noise on signal lines, enhancing data transmission.
  • Enhanced System Reliability: Reduces the risk of malfunctions caused by noise.
  • Compliance with Standards: Helps meet regulatory requirements for EMC.
  • Stable Performance: Maintains performance characteristics over a wide range of operating conditions.

Additional Details:

The SBC2-101-671 features a specific impedance value and current rating suitable for its intended applications. Common mode chokes work by presenting a high impedance to common mode currents, which are noise currents that flow in the same direction on multiple conductors. This effectively blocks the noise while allowing the desired differential mode signals to pass through with minimal attenuation. Kemet's use of high-quality materials ensures reliable performance and long lifespan. The part number indicates specific characteristics such as inductance and rated current. Check the datasheet for detailed specifications.

You May Also Be Interested in

Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
YJYCOIN
700mA 100uH ±20% 750mA 560mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0832
Guangdong Fenghua Advanced Technology
4.7uH ±20% Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1232
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
2A 47uH ±20% 2.6A 230mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1393
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
Guangdong Fenghua Advanced Technology
150mA 1uH ±20% 300mΩ Multilayer inductor 0603 Fixed Inductors RoHS
Lowest to $0.0141
Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess