EN
  • EN
  • DE

R82IC3150SH60K

Part No R82IC3150SH60K
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Film Capacitors
Win Source Part Number 182339-R82IC3150SH60K
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R82IC3150SH60K CAD Model

Description

The Kemet R82IC3150SH60K is a metallized polypropylene film capacitor designed for applications requiring high stability, reliability, and safety. As part of Kemet's R82 series, this capacitor offers excellent electrical characteristics and robust construction.

Applications:

  • Power Supplies: Filtering and smoothing in switched-mode power supplies (SMPS).
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting systems.
  • Motor Control: Employed in motor drive circuits for AC motors.
  • Snubber Circuits: Voltage transient protection in snubber circuits for power semiconductors.
  • Renewable Energy Systems: DC link applications in solar inverters and wind turbine converters.

Features:

  • Metallized Polypropylene Film: Provides low dissipation factor, high insulation resistance, and excellent stability.
  • Self-Healing Capability: Enhances reliability by automatically clearing minor dielectric breakdowns.
  • High dv/dt Capability: Suitable for applications with rapid voltage changes.
  • Flame Retardant Encapsulation: Ensures safety and prevents the spread of fire.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Enhanced Reliability: Self-healing capability ensures long-term, reliable operation.
  • Stable Performance: Consistent electrical characteristics across a wide range of temperatures and frequencies.
  • Improved Safety: Flame-retardant construction enhances the safety of electronic equipment.
  • Optimal Circuit Protection: High dv/dt capability provides robust protection against voltage transients.
  • Environmental Responsibility: RoHS compliance makes it a sustainable choice for electronic designs.

Technical Specifications: The R82IC3150SH60K capacitor has a capacitance of 0.015µF and a voltage rating of 850VDC. It features a lead spacing of 22.5mm. It is designed to operate within a temperature range of -40°C to +105°C. The metallized polypropylene dielectric provides a low dissipation factor and high insulation resistance, ensuring stable performance under varying operating conditions. This capacitor is designed to withstand high voltage stress and provides excellent long-term reliability.

The Kemet R82IC3150SH60K metallized polypropylene film capacitor is a high-performance component that offers excellent stability, reliability, and safety. Its applications range from power supplies and lighting ballasts to motor control and renewable energy systems. Its robust construction and excellent electrical characteristics make it a preferred choice for demanding electronic designs.

You May Also Be Interested in

Rubycon
CAP FILM 100PF 20% 63VDC 0805
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess