EN
  • EN
  • DE

PME261KB6100KR29

Part No PME261KB6100KR29
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 350668-PME261KB6100KR29
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME261KB6100KR29 CAD Model

Description

The PME261KB6100KR29 is a Class X1 metallized paper EMI suppression capacitor from Kemet. It is designed for use in applications requiring high reliability and safety, such as across-the-line interference suppression. The capacitor offers excellent self-healing properties and is suitable for harsh environmental conditions.

Applications:

  • Across-the-line applications in power supplies.
  • EMI suppression in consumer electronics.
  • Noise filtering in industrial equipment.
  • Use in metering applications.
  • Connection in series with a mains supply.

Features:

  • Class X1 safety capacitor.
  • Metallized paper construction.
  • Excellent self-healing properties.
  • High humidity and temperature resistance.
  • Flame retardant epoxy resin encapsulation.
  • High stability and reliability.

Benefits:

  • Provides effective EMI suppression, reducing electromagnetic interference.
  • Enhances safety in power supply applications.
  • Offers long-term reliability due to self-healing properties.
  • Suitable for harsh environmental conditions.
  • Meets stringent safety standards for across-the-line applications.
  • Reduces the risk of electrical shock and fire hazards.

Additional Details:

The PME261KB6100KR29 is constructed using metallized paper, which offers high stability and excellent self-healing properties. The encapsulation is made of flame-retardant epoxy resin, providing additional safety. This capacitor is specifically designed to meet the demanding requirements of across-the-line applications, ensuring long-term performance and reliability. The capacitance value is 0.01µF and voltage rating is 440VAC. It is also designed to withstand high humidity and temperature conditions. The PME261 series is well-suited for a variety of industrial and commercial applications where EMI suppression and safety are critical.

You May Also Be Interested in

Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1.5UF 20% 16VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess