EN
  • EN
  • DE

PME260AB6100KR19T0

Part No PME260AB6100KR19T0
Manufacturer Kemet
Catalog Film Capacitors
Description Paper Capacitor, Paper, 250V, 10 / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tape & Reel
Product Status Active
Standard Package 600 pcs
ECCN EAR99
HTSUS 8532.25.0070
Win Source Part Number 278796-PME260AB6100KR19T0
Ultra Librarian 3D Model Ultra Librarian PME260AB6100KR19T0 CAD Model

Description

The PME260AB6100KR19T0 is a Class X1 metallized paper EMI suppression capacitor from Kemet. These capacitors are designed for across-the-line applications where safety and reliability are paramount. They offer excellent self-healing properties and are suitable for use in environments with high humidity and temperature.

Applications:

  • Across-the-line applications in power supplies.
  • EMI suppression in consumer electronics.
  • Noise filtering in industrial equipment.
  • Use in metering applications.
  • Connection in series with a mains supply.

Features:

  • Class X1 safety capacitor.
  • Metallized paper construction.
  • Excellent self-healing properties.
  • High humidity and temperature resistance.
  • Flame retardant epoxy resin encapsulation.
  • High stability and reliability.

Benefits:

  • Provides effective EMI suppression, reducing electromagnetic interference.
  • Enhances safety in power supply applications.
  • Offers long-term reliability due to self-healing properties.
  • Suitable for harsh environmental conditions.
  • Meets stringent safety standards for across-the-line applications.
  • Reduces the risk of electrical shock and fire hazards.

Additional Details:

The capacitor's metallized paper construction ensures high stability and reliability over its operational life. The flame-retardant epoxy resin encapsulation provides additional safety by preventing the spread of fire. The PME260 series are designed and tested to meet international safety standards, providing assurance of their performance in demanding applications. The specific capacitance and voltage rating of the PME260AB6100KR19T0 is 0.01µF and 440 VAC respectively. These capacitors are designed for long life under harsh conditions, making them suitable for many industrial and commercial applications.

You May Also Be Interested in

Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.047UF 10% 16VDC 0603
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9680 $59.0400
75+ $1.6148 $121.1100
115+ $1.5643 $179.8945
155+ $1.5139 $234.6545
200+ $1.4635 $292.7000
265+ $1.3121 $347.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess