The KEMET PHE840MB6150MB10R17T is a Class X2 metallized polypropylene film capacitor designed for across-the-line applications where interference suppression is critical. This capacitor utilizes a metallized polypropylene film dielectric and is encased in a flame-retardant plastic case filled with resin, providing excellent electrical characteristics, high stability, and robust protection against environmental factors. It is ideally suited for reducing electromagnetic interference (EMI) and radio frequency interference (RFI) in various electronic circuits.
Applications
- Across-the-line interference suppression (Class X2)
- Connection in series with the mains
- Power supplies
- Household appliances
- Lighting ballast
- Applications requiring high humidity resistance
Features
- Self-healing properties
- Plastic case with resin filling (UL 94 V-0)
- High stability
- Excellent self-healing properties ensures long operational life
- Rated voltage: 275 VAC
- Capacitance: 0.015µF
- Capacitance Tolerance: ±20%
- Lead Spacing: 10 mm
- Operating Temperature: -40°C to +110°C
Benefits
- Effective EMI/RFI suppression
- High reliability and long operational life
- Meets stringent safety standards for reliable performance
- Suitable for harsh environmental conditions
- Enhances electromagnetic compatibility (EMC)
- Robust construction withstands voltage transients.
Additional Details
The PHE840 series capacitors are designed to operate reliably under continuous AC stress and are capable of withstanding voltage transients. The self-healing property ensures long-term reliability by clearing minor dielectric breakdowns. The UL 94 V-0 flammability rating of the plastic case ensures a high level of safety, preventing fire spread in the event of component failure. The 275VAC voltage rating is suitable for a wide range of applications, including power supplies, household appliances, and lighting ballasts. The design minimizes inductance and equivalent series resistance (ESR), contributing to efficient high-frequency noise filtering. The resin filling protects the internal components from moisture and other environmental factors, further enhancing the capacitor's robustness. The PHE840MB6150MB10R17T is an excellent choice for applications requiring reliable interference suppression and long-term performance in demanding environments.