EN
  • EN
  • DE

PHE450TD5330JR06L2

Part No PHE450TD5330JR06L2
Manufacturer Kemet
Catalog Film Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347700-PHE450TD5330JR06L2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE450TD5330JR06L2 CAD Model

Description

The PHE450TD5330JR06L2 is a metallized polypropylene film capacitor manufactured by Kemet. It is designed for applications requiring high stability, reliability, and the ability to withstand harsh environmental conditions. This capacitor is commonly used in circuits where precise timing, filtering, or energy storage are crucial.

Applications

  • Snubber circuits: Used to suppress voltage transients and protect switching devices.
  • DC linking: Employed to stabilize DC voltage levels in power electronic converters.
  • Filtering: Used in power supplies and audio equipment to remove unwanted noise and ripple.
  • Resonant circuits: Used in induction heating and wireless power transfer applications.
  • Lighting ballasts: Functions as a vital component within lighting systems.

Features

  • Metallized polypropylene film: Provides excellent electrical characteristics and long-term stability.
  • Self-healing properties: Allows the capacitor to recover from minor voltage breakdowns, enhancing reliability.
  • High pulse current capability: Suitable for applications with high surge currents.
  • Low equivalent series resistance (ESR): Minimizes power losses and heat generation.
  • Flame retardant epoxy resin coating: Offers protection against environmental factors and enhances safety.

Benefits

  • Increased reliability: The self-healing properties and robust construction ensure long-term dependable performance.
  • Improved circuit performance: The low ESR and high pulse current capability contribute to efficient and stable operation.
  • Enhanced safety: The flame retardant coating provides protection against fire hazards.
  • Reduced size and weight: Polypropylene film capacitors are generally smaller and lighter than other types of capacitors with similar performance characteristics.
  • Long lifespan: The stable electrical characteristics ensure a long operational life.

Additional Details

The PHE450TD series capacitors are designed to meet stringent industry standards for safety and performance. They are available in a variety of capacitance values and voltage ratings to suit diverse application requirements. The “JR06L2” in the part number specifies lead spacing and packaging details. It's crucial to consult the official Kemet datasheet for precise specifications like capacitance value, voltage rating, temperature range, and other critical parameters before integrating this capacitor into a circuit.

You May Also Be Interested in

EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
EPCOS (TDK)
6800 pF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess