EN
  • EN
  • DE

PHE450MB5150JR17T0

Part No PHE450MB5150JR17T0
Manufacturer Kemet
Catalog Aluminum Capacitors
Description Cap Film 0.015uF 630V PP 5% (18 X 5.5 X 10.5mm) Radial 15mm 105°C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075993-PHE450MB5150JR17T0
Categories Aluminum Capacitors
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHE450MB5150JR17T0 CAD Model

Description

The PHE450MB5150JR17T0 is a polypropylene film capacitor manufactured by Kemet. This capacitor is designed for demanding applications requiring high stability, reliability, and excellent electrical characteristics. It is well-suited for use in circuits where precise capacitance and low losses are crucial.

Applications:

  • Power supplies
  • Lighting ballasts
  • Motor control circuits
  • Audio equipment
  • Snubber circuits
  • High-frequency filtering

Features:

  • Polypropylene film dielectric
  • Self-healing properties
  • High stability
  • Low dissipation factor (low ESR)
  • High insulation resistance
  • Excellent pulse handling capability
  • RoHS compliant

Benefits:

  • High Reliability: The polypropylene film and self-healing properties ensure long-term reliability in demanding applications.
  • Precise Capacitance: The stable capacitance value ensures accurate circuit performance over a wide range of temperatures and frequencies.
  • Low Losses: The low dissipation factor minimizes energy losses, improving efficiency and reducing heat generation.
  • Robust Performance: Excellent pulse handling capability makes it suitable for applications with high voltage and current transients.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor meets environmental regulations.
  • Improved Circuit Performance: The combination of stability, low losses, and high reliability leads to improved overall circuit performance.

Additional Details:

The PHE450 series is known for its robust construction and suitability for harsh environments. The specific capacitance and voltage rating for the PHE450MB5150JR17T0 is 0.15uF and likely a voltage rating of 400V or higher (check datasheet). The "JR17T0" suffix refers to the lead style and packaging. Polypropylene film capacitors are known for their low equivalent series resistance (ESR) and low equivalent series inductance (ESL), making them suitable for high-frequency applications. Proper derating of the voltage and temperature is recommended to ensure long-term reliability. For detailed electrical characteristics, dimensions, and other technical information, refer to the Kemet datasheet.

You May Also Be Interested in

EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925
Panasonic
CAP ALUM 47UF 20% 6.3V SMD
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 35V SMD
Lowest to $1.7204
EPCOS (TDK)
1 mF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 110mOhm @ 100Hz 2000 Hrs @ 85°C
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
Lowest to $2.4336

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess