EN
  • EN
  • DE

PHE426SB4220JR06

Part No PHE426SB4220JR06
Manufacturer Kemet
Catalog Film Capacitors
Description Single metallized film pulse capacitor, polypropylene dielectric
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347655-PHE426SB4220JR06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE426SB4220JR06 CAD Model

Description

The PHE426SB4220JR06 is a metallized polypropylene film capacitor from Kemet's PHE426 series. This capacitor is designed for demanding applications requiring high stability, reliability, and the ability to withstand harsh environmental conditions. It offers excellent self-healing properties and a long operational lifespan.

Applications

  • Snubber circuits: Used to suppress voltage spikes and protect semiconductor devices.
  • High-frequency power supplies: Ideal for filtering and energy storage in switching power supplies.
  • Electronic ballasts: Used in lighting applications for efficient and stable operation.
  • EMI suppression: Helps reduce electromagnetic interference in electronic devices.
  • Industrial equipment: Suitable for use in various industrial applications where reliability is critical.

Features

  • Metallized polypropylene film: Provides excellent electrical characteristics and stability.
  • Self-healing properties: Allows the capacitor to recover from minor breakdowns, extending its lifespan.
  • High ripple current capability: Can withstand high alternating currents without degradation.
  • Flame retardant epoxy resin encapsulation: Offers excellent protection against environmental factors and provides flame retardancy.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • High Stability: The capacitor maintains its electrical characteristics over a wide range of temperatures and operating conditions.

Benefits

  • Extended lifespan: The self-healing properties and robust construction contribute to a long operational life.
  • Improved reliability: The high-quality materials and manufacturing processes ensure reliable performance in demanding applications.
  • Reduced EMI: Effective EMI suppression capabilities help minimize interference in electronic systems.
  • Enhanced safety: The flame-retardant encapsulation enhances safety in case of overloads or failures.
  • Compliance with environmental regulations: RoHS compliance ensures that the capacitor meets environmental standards.
  • Stable Operation: Ensures consistent performance across various operating conditions.

Technical Specifications

The PHE426SB4220JR06 has a capacitance of 0.22 µF and a voltage rating of typically 630VDC. The tolerance is usually ±5%. It is designed for through-hole mounting. The operating temperature range is typically -40°C to +105°C. Consult the datasheet for complete specifications, including dimensions, ripple current ratings, and other critical parameters.

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us
Kemet
Film Capacitors 63volts 0.18uF 10% LS 7.3mm
Need more? Email Us
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
20 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
10000 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.3226
EPCOS (TDK)
0.033 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4947 $59.3640
285+ $0.4060 $115.7100
445+ $0.3933 $175.0185
610+ $0.3806 $232.1660
785+ $0.3679 $288.8015
1,055+ $0.3299 $348.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,850 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess