The PHE426SB4180JR06 is a metallized polypropylene film capacitor manufactured by Kemet. This capacitor is designed for general-purpose applications requiring good stability and reliability.
Applications
- DC filtering
- Snubber circuits
- Coupling and decoupling
- Timing circuits
- General electronic circuits
Features
- Metallized polypropylene film dielectric
- Self-healing properties
- Good stability
- Low dissipation factor (tan δ)
- Flame retardant epoxy resin coating
- RoHS compliant
Benefits
- Long operational life due to self-healing properties
- Stable performance over temperature and frequency
- Reduced losses due to low dissipation factor
- Safe operation due to flame retardant coating
- Environmentally friendly due to RoHS compliance
Additional Details
The PHE426SB4180JR06 has a capacitance value of 18nF (0.018uF) and a voltage rating of typically 400VDC. The lead spacing is 15mm. It provides a stable capacitance value over a wide range of temperatures and frequencies. The self-healing properties allow the capacitor to recover from minor breakdowns in the dielectric film, ensuring continued operation and extending its lifespan. The flame-retardant epoxy resin coating provides protection against moisture and contaminants, further enhancing reliability. These capacitors are commonly used in applications where a stable and reliable capacitance value is required.
Proper handling and storage are essential to maintain the integrity of the capacitor. Avoid excessive mechanical stress or exposure to harsh chemicals. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.