The PHE426HK5180GR05 is a metallized polypropylene film capacitor manufactured by Kemet. It's designed for a variety of applications where high stability, low losses, and long life are required.
Applications:
- Snubber circuits
- EMI filtering
- Power factor correction
- Resonant circuits
- Timing circuits
- Pulse applications
Features:
- Capacitance: 0.18 µF
- Voltage Rating: 400VDC
- Tolerance: ±20%
- Film Capacitor (Metallized Polypropylene)
- Lead Spacing: 10mm
- Flame Retardant Epoxy Coating
Benefits:
- Provides stable capacitance over a wide temperature range.
- Low losses ensure efficient operation in high-frequency circuits.
- Long life expectancy enhances reliability in demanding applications.
- Suitable for high-voltage and high-current applications.
- Flame retardant coating provides added safety.
Additional Details:
Film capacitors offer superior performance compared to other capacitor types in terms of stability, ESR, and life expectancy. Metallized polypropylene film capacitors are known for their self-healing properties, which can improve their reliability. It is important to consider the ripple current rating and operating temperature when selecting a capacitor for a specific application. Consult the datasheet for detailed specifications, including ESR, dissipation factor, and pulse handling capabilities. The lead spacing is critical for PCB layout and component mounting.