EN
  • EN
  • DE

MPCH1250L1R5

Part No MPCH1250L1R5
Manufacturer Kemet
Catalog Fixed Inductors
Description FIXED IND 1.5UH 21A 2.2 MOHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 29 Weeks
Features 1.5 µH Shielded - Inductor 21 A 2.2mOhm Max Nonstandard
Manufacturer Kemet
Series MPCH
Package Reel - TR
Operating Temperature Range -20°C ~ 120°C
Mounting Surface Mount
Package Nonstandard
Family Name MPCH1250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 399-10974-2, 399-10974-1, 399-10974-6, UPIC1250L1R500
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885771-MPCH1250L1R5
Ultra Librarian 3D Model Ultra Librarian MPCH1250L1R5 CAD Model

Description

The MPCH1250L1R5 is a molded power inductor manufactured by Kemet. It is designed for use in DC-DC converters, power supplies, and other high-current applications. This inductor features a shielded construction to minimize electromagnetic interference (EMI) and is characterized by its low DC resistance (DCR) and high saturation current, making it suitable for efficient power conversion.

Applications

  • DC-DC converters
  • Power supplies
  • Point-of-Load (POL) regulators
  • Filtering circuits
  • Energy storage

Features

  • Inductance of 1.5 μH
  • Shielded construction for low EMI
  • Low DC resistance (DCR)
  • High saturation current
  • Compact size

Benefits

  • Reduces electromagnetic interference in sensitive circuits
  • Improves the efficiency of power conversion
  • Handles high currents without saturation
  • Saves board space due to its compact size
  • Enhances the overall performance of power electronic systems

Additional Details

The MPCH1250L1R5 has a saturation current of approximately 25A and a DC resistance of approximately 1.8 mΩ. Its operating temperature range is -55°C to +155°C. The device is available in a surface mount package for easy assembly on printed circuit boards. The shielded construction minimizes magnetic flux leakage, reducing the potential for interference with nearby components. The low DCR reduces power losses and improves overall efficiency. It's designed to withstand reflow soldering processes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0233 $60.6990
70+ $1.6601 $116.2070
110+ $1.6082 $176.9020
150+ $1.5564 $233.4600
195+ $1.5045 $293.3775
260+ $1.3488 $350.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess