EN
  • EN
  • DE

MMC16.5825K50C31TR24

Part No MMC16.5825K50C31TR24
Manufacturer Kemet
Catalog OEM Parts (M - N)
Description 8.20UF 50.0V Reel Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077089-MMC16.5825K50C31TR24
Categories OEM Parts(M-N)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMC16.5825K50C31TR24 CAD Model

Description

The MMC16.5825K50C31TR24 is a surface-mount crystal oscillator from Kemet. These components are used for generating stable clock signals in a variety of electronic devices. Crystal oscillators utilize the piezoelectric properties of quartz crystals to create precise and reliable frequencies.

Applications

  • Microcontrollers: Provides the clock signal for microcontrollers to execute instructions.
  • Real-Time Clocks (RTCs): Used as the timekeeping element in RTC circuits.
  • Communication Devices: Provides stable frequencies for transceivers and other communication modules.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Found in various devices such as computers, smartphones, and audio equipment.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Precise Frequency: Delivers a stable and accurate output frequency of 16.5825 kHz.
  • Compact Size: Small form factor for space-constrained applications.
  • High Stability: Maintains consistent frequency output over a range of temperatures and voltages.
  • Low Power Consumption: Minimizes power draw for battery-powered devices.

Benefits

  • Reliable Clock Signal: Provides a stable and accurate clock for digital circuits.
  • Automated Assembly: SMT package allows for efficient manufacturing processes.
  • Space Saving: Compact size enables use in small devices.
  • Consistent Performance: High stability ensures consistent operation under varying conditions.
  • Energy Efficient: Low power consumption extends battery life in portable devices.

Additional Details

The MMC16.5825K50C31TR24 operates at a frequency of 16.5825 kHz with a specified frequency tolerance (indicated by the 'K'). The '50C' likely refers to the operating temperature range or load capacitance. 'TR24' probably relates to the packaging and reel size. These crystals are typically connected to a microcontroller or RTC chip with appropriate load capacitors to ensure proper oscillation. It is crucial to consult the datasheet for specific electrical characteristics, mounting guidelines, and operating conditions. The stability and accuracy of the crystal are critical for the proper functioning of many electronic systems. Using the correct load capacitance is essential for achieving the specified frequency accuracy.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess