EN
  • EN
  • DE

F464BE472J2K5A

Part No F464BE472J2K5A
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM POLYPROP RAD / Film Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Bulk
Product Status Last Time Buy
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Win Source Part Number 1349736-F464BE472J2K5A
Ultra Librarian 3D Model Ultra Librarian F464BE472J2K5A CAD Model

Description

The Kemet F464BE472J2K5A is a high-performance polypropylene film capacitor designed for demanding applications requiring high ripple current handling capability and long operational life. These capacitors are specifically engineered for use in harsh environments and power electronic circuits where reliability is paramount.

Applications:

  • DC Link Circuits
  • Power Inverters
  • Renewable Energy Systems (Solar, Wind)
  • Electric Vehicle (EV) Chargers
  • High-Frequency Power Supplies

Features:

  • Polypropylene Film Dielectric
  • High Ripple Current Capability
  • Self-Healing Properties
  • Low Equivalent Series Resistance (ESR)
  • High Insulation Resistance
  • Long Operational Life

Benefits:

  • Reliable Performance: The polypropylene film dielectric ensures stable performance and reliability under demanding operating conditions.
  • High Ripple Current Handling: Designed to handle high ripple currents, making it suitable for power electronic applications.
  • Extended Lifespan: The self-healing properties of the film extend the capacitor's lifespan by allowing it to recover from minor overvoltage events.
  • Reduced Energy Losses: The low ESR minimizes energy losses, improving overall system efficiency.
  • High Voltage Capability: Suited for applications requiring high voltage ratings and stability.

Technical Specifications:

The F464BE472J2K5A has a capacitance of 4.7nF (0.0047µF) with a tolerance of ±5%. It's designed for a rated voltage of 2000VDC (2kV). The operating temperature range typically spans from -40°C to +105°C. This capacitor is constructed with robust metallization to withstand high levels of stress. Refer to the manufacturer's datasheet for precise dimensional specifications and mounting details.

You May Also Be Interested in

Kemet
CAP FILM SMD PEN
Lowest to $2.3284
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.6568
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.47UF 5% 400VDC RADIAL
Lowest to $0.4075
Kemet
CAP FILM 130UF 5% 400VDC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess