EN
  • EN
  • DE

F161ZS334K400V

Part No F161ZS334K400V
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM SMD PET / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tape & Box (TB)
Product Status Active
Standard Package 500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0045
Win Source Part Number 1038148-F161ZS334K400V
Ultra Librarian 3D Model Ultra Librarian F161ZS334K400V CAD Model

Description

The Kemet F161ZS334K400V is a metallized polypropylene film capacitor designed for demanding applications requiring high stability and reliability. This capacitor offers excellent electrical characteristics, including low dissipation factor and high insulation resistance, making it suitable for use in various electronic circuits.

Applications:

  • DC Filtering
  • Snubber Circuits
  • Power Factor Correction
  • Energy Storage
  • High-Frequency Inverters

Features:

  • Metallized Polypropylene Film Construction
  • High Stability
  • Low Dissipation Factor (tan δ)
  • High Insulation Resistance
  • Self-Healing Properties
  • Flame Retardant Epoxy Resin Coating

Benefits:

  • Reliable Performance: The metallized polypropylene film construction ensures stable performance over a wide range of operating conditions.
  • Extended Lifespan: The self-healing properties of the film extend the capacitor's lifespan by allowing it to recover from minor overvoltage events.
  • High Voltage Capability: Rated for 400V, this capacitor can handle demanding voltage requirements in various applications.
  • Low Losses: The low dissipation factor minimizes energy losses in the circuit, leading to improved efficiency.
  • Safety: The flame-retardant epoxy resin coating provides enhanced safety and protection against fire hazards.

Technical Specifications:

The F161ZS334K400V has a capacitance of 0.33µF (330nF) with a tolerance of ±10%. It's designed for a rated voltage of 400VDC. The operating temperature range is typically from -40°C to +85°C. Its compact size allows for easy integration into various circuit designs. The specific dimensions and lead spacing details are available in the manufacturer's datasheet.

You May Also Be Interested in

EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
Kemet
CAP FILM 10000PF 5% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
Kemet
CAP FILM 10000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess