EN
  • EN
  • DE

C1805C392K1RAC 7800

Part No C1805C392K1RAC 7800
Manufacturer Kemet
Catalog OEM Parts (C - E)
Description 3900PF 100V 10% 1805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050566-C1805C392K1RAC 7800
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1805C392K1RAC 7800 CAD Model

Description

The C1805C392K1RAC7800 is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It belongs to a family of capacitors designed for general-purpose applications, offering a balance of performance, size, and cost. The part number provides key information about the capacitor's characteristics, including its size, capacitance, voltage rating, tolerance, and temperature coefficient.

Applications:

  • Bypass and decoupling in various electronic circuits.
  • Filtering in power supplies and signal processing circuits.
  • General-purpose applications requiring stable capacitance.
  • Consumer electronics, industrial equipment, and automotive systems.
  • Timing circuits and oscillators.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a compact size.
  • Surface Mount Design: Enables automated assembly and efficient use of board space.
  • X7R Dielectric: Offers stable capacitance over a wide temperature range.
  • High Voltage Rating: Suitable for applications with higher voltage requirements.
  • Low ESR (Equivalent Series Resistance): Minimizes losses and improves performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Effective Noise Reduction: Provides efficient bypass and decoupling for cleaner signals.
  • Space-Saving Design: Small size allows for high-density board layouts.
  • Reliable Performance: Stable capacitance ensures consistent operation over temperature variations.
  • Versatile Application: Suitable for a broad range of general-purpose applications.
  • Easy Integration: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

Decoding the part number C1805C392K1RAC7800: C1805 indicates the case size (1805 is a standard EIA case size). C392 suggests a capacitance of 3900 pF (39 x 10^2 pF). K1 represents a capacitance tolerance of ±10%. RAC indicates the temperature coefficient (X7R). Based on X7R, the operating temperature is -55°C to +125°C with a capacitance variation of ±15%. It also indicates the termination material. 7800 is a manufacturing control number. Consult the datasheet for the definitive electrical specifications, dimensions, soldering guidelines, and other crucial information.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess