EN
  • EN
  • DE

C1210C233J1GAC7800

Part No C1210C233J1GAC7800
Manufacturer Kemet
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820056-C1210C233J1GAC7800
Ultra Librarian 3D Model Ultra Librarian C1210C233J1GAC7800 CAD Model

Description

The C1210C233J1GAC7800 is a ceramic capacitor manufactured by Kemet. As a multilayer ceramic capacitor (MLCC), it is designed for various applications in electronic circuits, offering stable capacitance characteristics over a broad range of temperatures and voltages. This component's construction utilizes a ceramic dielectric material, and it is packaged for surface mount technology (SMT) assembly.

Applications

  • Decoupling and bypass in electronic circuits
  • Filtering in power supplies
  • Smoothing in analog circuits
  • Timing circuits
  • High-frequency applications

Features

  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • High Capacitance Stability: Provides consistent performance over temperature and voltage variations.
  • Reliable Performance: Constructed with high-quality materials and processes for long-term reliability.
  • Compact Size: Allows for high-density circuit board layouts.
  • RoHS Compliant: Meets environmental regulations with lead-free terminations.

Benefits

  • Effective Noise Reduction: Decoupling and bypass applications minimize noise in electronic circuits.
  • Stable Circuit Operation: Consistent capacitance values ensure reliable circuit performance.
  • Efficient Assembly: Surface mount design enables automated and high-volume assembly processes.
  • Space Saving: Compact size allows for denser circuit designs and smaller electronic devices.
  • Environmentally Safe: RoHS compliance ensures the device meets environmental standards.

Additional Details

The C1210C233J1GAC7800 capacitor features a capacitance value of 0.023µF (microfarads) with a tolerance of ±5%. It is rated for a voltage of 100V. The dielectric material is typically C0G (NP0), known for its high stability and low loss characteristics, which are critical for high-frequency applications and precision circuits. The operating temperature range is typically from -55°C to +125°C. The '1210' case size indicates the physical dimensions according to EIA standards.

This capacitor is particularly well-suited for applications requiring minimal capacitance change with temperature and voltage variations. Because of its stability and reliability, it is often used in critical timing circuits, RF circuits, and other applications where precision is essential. Refer to the datasheet for full specifications including ESR (Equivalent Series Resistance), Q factor, and other performance metrics to ensure suitability for specific application requirements.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess