The C0603C821J5GACTU is a ceramic capacitor manufactured by Kemet. It's a surface-mount (SMD) component, part of their general-purpose multilayer ceramic capacitor (MLCC) series. This capacitor is well-suited for various applications requiring stable and reliable performance.
Applications:
- Bypass and decoupling in electronic circuits
- Filtering in power supplies
- Timing circuits
- General-purpose applications in a wide range of electronic devices
Features:
- SMD (Surface Mount Device) package
- Compact size (0603)
- Capacitance of 820pF
- Voltage rating of 50V
- C0G/NP0 dielectric
- Extremely stable capacitance over temperature and voltage
Benefits:
- Reduced board space due to small size
- Highly stable capacitance for reliable circuit operation
- Low equivalent series resistance (ESR)
- Suitable for high-frequency applications
- Easy to integrate into automated assembly processes
Additional Details:
The C0G/NP0 dielectric ensures an extremely stable capacitance with negligible change over temperature (-55°C to +125°C) and voltage. The 0603 package measures 0.06 inches in length and 0.03 inches in width. This capacitor is designed for reflow soldering. The terminations are typically made of nickel barrier with tin plating for excellent solderability. This makes it ideal for critical applications where capacitance stability is paramount, such as in precision timing circuits, high-frequency filters, and RF applications. It comes in tape and reel packaging for pick and place assembly.