The A720V227M004ATE009 is a film capacitor manufactured by Kemet. Film capacitors are known for their stability, high insulation resistance, and low dielectric absorption, making them suitable for a wide range of applications.
Applications
- Power supplies
- Inverters
- Audio equipment
- Lighting ballasts
- Snubber circuits
- General purpose DC filtering
Features
- Polyester film dielectric
- Epoxy dipped coating
- Radial leaded
- High stability
- Self-healing properties
- Excellent high-frequency characteristics
Benefits
- Provides reliable performance in harsh environments
- Offers long operational life
- Reduces noise and ripple in power circuits
- Enhances the performance of audio equipment
- Improves the efficiency of lighting ballasts
- Protects sensitive components from voltage spikes
Specifications
While specific specifications for this part number require consulting the official Kemet datasheet, typical specifications for similar polyester film capacitors include:
- Capacitance: 0.22µF
- Voltage Rating: 400V DC
- Tolerance: ±20%
- Operating Temperature: -55°C to +105°C
- Lead Spacing: Consult datasheet
Note: Always refer to the manufacturer's datasheet for accurate and detailed specifications.