The A541HV182M450C is a solid tantalum capacitor manufactured by Kemet. It belongs to the A541 series, known for its high voltage capabilities and stable performance in demanding applications. Tantalum capacitors offer advantages such as small size, high capacitance, and good temperature stability, making them suitable for various electronic circuits.
Applications
- High voltage power supplies
- Filtering in high voltage circuits
- Bypass capacitors in high voltage applications
- Industrial control systems
- Aerospace applications
Features
- High voltage rating (450V)
- Solid tantalum construction
- Small size
- Stable performance over temperature
- Low ESR (Equivalent Series Resistance)
- Surface mount package
Benefits
- Reliable operation in high voltage environments.
- Compact size allows for use in space-constrained applications.
- Stable performance ensures consistent operation over a wide temperature range.
- Low ESR minimizes power dissipation and improves efficiency.
- Easy to assemble with surface mount technology.
Additional Details
The A541HV182M450C has a capacitance of 1800pF (picofarads) and a voltage rating of 450V. Solid tantalum capacitors are known for their stable electrical characteristics and long lifespan. ESR, leakage current, and ripple current are important parameters to consider when selecting this capacitor for a specific application. Kemet datasheets provide detailed electrical specifications and performance curves. Proper handling and soldering techniques are crucial to ensure the reliability of surface mount tantalum capacitors.