EN
  • EN
  • DE

10NF100V10X7RRM25

Part No 10NF100V10X7RRM25
Manufacturer Kemet
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034380-10NF100V10X7RRM25
Categories OEM Parts(0-9)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10NF100V10X7RRM25 CAD Model

Description

The 10NF100V10X7RRM25 is a multilayer ceramic capacitor (MLCC) from Kemet. This capacitor is designed for general-purpose applications, offering stable performance over a wide range of temperatures and frequencies. Its compact size and reliable construction make it suitable for various electronic circuits.

Applications:

  • Bypass Capacitors: Used to filter out noise and voltage spikes in electronic circuits.
  • Decoupling Capacitors: Employed to provide a stable voltage supply to integrated circuits (ICs).
  • Filtering Applications: Suitable for signal filtering in audio and communication systems.
  • Timing Circuits: Used in timing applications where a stable capacitance value is required.
  • General-Purpose Circuits: Suitable for a wide range of electronic circuits requiring a reliable capacitance value.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package size.
  • X7R Dielectric: Offers stable performance over a wide temperature range (-55°C to +125°C).
  • 100V Voltage Rating: Suitable for applications with voltage requirements up to 100V.
  • 10nF Capacitance: Provides a capacitance value of 10 nanofarads.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring consistent placement and soldering.

Benefits:

  • Stable Performance: The X7R dielectric ensures stable capacitance and low dissipation factor over temperature and frequency.
  • Compact Size: The small package size allows for high-density mounting on printed circuit boards.
  • Reliable Construction: The multilayer ceramic construction provides excellent mechanical and electrical stability.
  • Automated Assembly: SMT compatibility streamlines the manufacturing process and reduces assembly costs.
  • Versatile Application: Suitable for a wide range of electronic circuits.

Additional Details:

This capacitor is designed for surface mount applications and is available in standard reel packaging for automated assembly. Refer to the Kemet datasheet for detailed specifications, including tolerance, dissipation factor, insulation resistance, and soldering recommendations. Ensure proper handling and storage to maintain optimal performance.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess