EN
  • EN
  • DE

645083\1GB\128Mx8\8C

Part No 645083\1GB\128Mx8\8C
Manufacturer Elpida Memory
Catalog Memory - Modules
Description DDR2-667 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950619-645083\1GB\128Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 645083\1GB\128Mx8\8C CAD Model

Description

The 645083\1GB\128Mx8\8C is a 1GB DDR SDRAM memory module manufactured by Elpida Memory. Based on the naming convention, this module is likely comprised of 128M x 8 bit memory chips configured with 8 chips. Elpida Memory, now part of Micron Technology, was a renowned manufacturer of high-quality memory solutions used in various computing devices. This specific module was commonly found in older generation laptops, desktops, and embedded systems requiring reliable and cost-effective memory.

Applications

  • Desktop computers (older models)
  • Laptop computers (older models)
  • Embedded systems
  • Networking devices (routers, switches)
  • Industrial control systems

Features

  • 1GB capacity
  • DDR SDRAM technology
  • 128M x 8 bit organization
  • 8 chips configuration
  • High-speed data transfer
  • Low power consumption

Benefits

  • Increased system performance
  • Improved multitasking capabilities
  • Enhanced responsiveness of applications
  • Cost-effective memory upgrade solution
  • Reliable data storage

Given that Elpida Memory is now part of Micron Technology, datasheets and detailed specifications may be available on the Micron website or through authorized distributors. This memory module would typically operate at standard DDR voltages (2.5V) and clock speeds. Its primary function is to provide volatile memory for the system to store actively used data and instructions, thereby enabling smoother and faster operation. The 8C likely refers to a specific revision or configuration detail.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess