The Z02W9.1V-Y-RTK is a Transient Voltage Suppressor (TVS) diode manufactured by KEC. This diode is designed to protect sensitive electronic components from transient voltage events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge. By clamping the voltage to a safe level, it ensures the reliability and longevity of electronic devices.
Applications
- Protection of data lines: USB ports, Ethernet ports, RS-232 interfaces.
- Protection of power supply inputs: DC power lines, AC power lines.
- Automotive electronics: ECU protection, sensor protection, and protection of other automotive electronic systems.
- Industrial control systems: Protection of PLCs, HMIs, and other industrial control equipment.
- Consumer electronics: Protection of smartphones, tablets, laptops, and other portable devices.
Features
- Unidirectional TVS diode: Clamps overvoltage in one direction.
- Low clamping voltage: Provides effective protection against voltage transients.
- Fast response time: Quickly clamps overvoltage events to protect sensitive circuits.
- Small surface mount package: Suitable for high-density PCB layouts.
- RoHS compliant: Environmentally friendly and compliant with industry standards.
Benefits
- Enhanced system reliability: Protects sensitive components from damage due to overvoltage transients.
- Increased product lifespan: Reduces the risk of component failure and extends the operational life of the product.
- Improved system safety: Prevents potential hazards caused by overvoltage events.
- Reduced warranty costs: Minimizes product returns and warranty claims due to component failure.
- Compliance with industry standards: Helps to meet regulatory requirements for overvoltage protection.
Additional Details
The Z02W9.1V-Y-RTK features a standoff voltage of 9.1V. The exact clamping voltage is determined by the test current, as specified in the datasheet. This TVS diode is designed for surface mount applications, and the package dimensions should be carefully considered during PCB layout. It provides excellent transient protection for sensitive electronic components in various applications. The peak pulse power dissipation is also a critical parameter to consider for applications that may experience high surge currents. Ensure proper thermal management for optimal performance.